Nidec America Corporation Trimmer Potentiometers ST-2TA201

Description
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-2TA201TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-2TA201TR-ND
Trimmer Potentiometers 563-ST-2TA201TR-ND
200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375071-ST-2TA201 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375071-ST-2TA201
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375071-ST-2TA201
Win Source Part Number: 1375071-ST-2TA201 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Package: Tape & Reel Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: ST2 Product Status: Active Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±20% Size / Dimension: Rectangular - 0.110" x 0.094" Face (2.80mm x 2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±150ppm/°C Resistance: 200 Ohms Power (Watts): 0.1W, 1/10W Termination Style: J Lead Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375071-ST-2TA201
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: ST2
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8533.40.8050
Tolerance: ±20%
Size / Dimension: Rectangular - 0.110" x 0.094" Face (2.80mm x 2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±150ppm/°C
Resistance: 200 Ohms
Power (Watts): 0.1W, 1/10W
Termination Style: J Lead
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 563-ST-2TA201TR-ND 1375071-ST-2TA201
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0576 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details