Nidec America Corporation Trimmer Potentiometers ST-2TA103

Description
Trimpot, Single Turn, RuO2 Cermet, Top A
Request a Quote Datasheet
Description
Trimpot, Single Turn, RuO2 Cermet, Top A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2444342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444342
Trimmer Potentiometers 2444342
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 2444342P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444342P
Trimmer Potentiometers 2444342P
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 2444341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444341
Trimmer Potentiometers 2444341
Trimpot, Single Turn, RuO2 Cermet, Top A

Trimpot, Single Turn, RuO2 Cermet, Top A

Supplier's Site
Trimmer Potentiometers - 563-ST-2TA103TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-2TA103TR-ND
Trimmer Potentiometers 563-ST-2TA103TR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-2TA103CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-2TA103CT-ND
Trimmer Potentiometers 563-ST-2TA103CT-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-2TA103DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-2TA103DKR-ND
Trimmer Potentiometers 563-ST-2TA103DKR-ND
10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 10K, 0.1W, 1Turns; Track Resistance Nidec Copal Electronics - 54AJ2947 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10K, 0.1W, 1Turns; Track Resistance Nidec Copal Electronics
54AJ2947
Trimmer, 10K, 0.1W, 1Turns; Track Resistance Nidec Copal Electronics 54AJ2947
TRIMMER, 10K, 0.1W, 1TURNS; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-2 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

TRIMMER, 10K, 0.1W, 1TURNS; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-2 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 2444342 563-ST-2TA103TR-ND 54AJ2947
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer, 10K, 0.1W, 1Turns; Track Resistance Nidec Copal Electronics
Configuration Single Turn Single Resistor
Standards and Certifications RoHS RoHS
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers