Nidec America Corporation Trimmer Potentiometers ST-2TA101

Description
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 563-ST-2TA101TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-2TA101TR-ND
Trimmer Potentiometers 563-ST-2TA101TR-ND
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-2TA101CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-2TA101CT-ND
Trimmer Potentiometers 563-ST-2TA101CT-ND
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 563-ST-2TA101DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-ST-2TA101DKR-ND
Trimmer Potentiometers 563-ST-2TA101DKR-ND
100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375062-ST-2TA101 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375062-ST-2TA101
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375062-ST-2TA101
Win Source Part Number: 1375062-ST-2TA101 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: ST2 Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±20% Size / Dimension: Rectangular - 0.110" x 0.094" Face (2.80mm x 2.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±150ppm/°C Resistance: 100 Ohms Power (Watts): 0.1W, 1/10W Termination Style: J Lead Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375062-ST-2TA101
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: ST2
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8533.40.8050
Tolerance: ±20%
Size / Dimension: Rectangular - 0.110" x 0.094" Face (2.80mm x 2.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±150ppm/°C
Resistance: 100 Ohms
Power (Watts): 0.1W, 1/10W
Termination Style: J Lead
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer, 100R, 0.1W, 1Turns; Track Resistance Nidec Copal Electronics - 54AJ2945 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100R, 0.1W, 1Turns; Track Resistance Nidec Copal Electronics
54AJ2945
Trimmer, 100R, 0.1W, 1Turns; Track Resistance Nidec Copal Electronics 54AJ2945
TRIMMER, 100R, 0.1W, 1TURNS; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-2 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

TRIMMER, 100R, 0.1W, 1TURNS; Track Resistance:100ohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:ST-2 Series; Power Rating:100mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 150ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 563-ST-2TA101TR-ND 1375062-ST-2TA101 54AJ2945
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer, 100R, 0.1W, 1Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 100 ohms 100 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details