Nidec Copal (USA) Corporation Rotary Switch, Sp6T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics SS-10-16NP-E

Description
ROTARY SWITCH, SP6T, 0.1A, 5VDC, TH; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:SS-10 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, SP6T, 0.1A, 5VDC, TH; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:SS-10 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, Sp6T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics - 56AC4932 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Sp6T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics
56AC4932
Rotary Switch, Sp6T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics 56AC4932
ROTARY SWITCH, SP6T, 0.1A, 5VDC, TH; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:SS-10 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, SP6T, 0.1A, 5VDC, TH; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:SS-10 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Rotary Switch, Sp6T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics - 56AC6706 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Sp6T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics
56AC6706
Rotary Switch, Sp6T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics 56AC6706
ROTARY SWITCH, SP6T, 0.1A, 5VDC, TH; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:SS-10 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

ROTARY SWITCH, SP6T, 0.1A, 5VDC, TH; No. of Switch Positions:6 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:SS-10 Series; Illumination:Non Illuminated; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 56AC4932
Product Name Rotary Switch, Sp6T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics
Angle of Throw 22 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-3898-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details