Nidec Copal (USA) Corporation Potentiometers, Variable Resistors - Trimmer Potentiometers SM-43TW503

Description
Win Source Part Number: 1375067-SM-43TW503 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SM43 Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 50 kOhms Power (Watts): 0.25W, 1/4W Termination Style: J Lead Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet
Request a Quote Datasheet
Description
Win Source Part Number: 1375067-SM-43TW503 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SM43 Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 50 kOhms Power (Watts): 0.25W, 1/4W Termination Style: J Lead Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375067-SM-43TW503 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375067-SM-43TW503
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375067-SM-43TW503
Win Source Part Number: 1375067-SM-43TW503 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: SM43 Package: Tape & Reel Product Status: Active Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 50 kOhms Power (Watts): 0.25W, 1/4W Termination Style: J Lead Number of Turns: 5 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375067-SM-43TW503
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: SM43
Package: Tape & Reel
Product Status: Active
Mounting Type: Surface Mount
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 50 kOhms
Power (Watts): 0.25W, 1/4W
Termination Style: J Lead
Number of Turns: 5
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - SM-43TW503CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-43TW503CT-ND
Trimmer Potentiometers SM-43TW503CT-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-43TW503DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-43TW503DKR-ND
Trimmer Potentiometers SM-43TW503DKR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-43TW503TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-43TW503TR-ND
Trimmer Potentiometers SM-43TW503TR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 50K, 5Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4044 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 50K, 5Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4044
Trimmer Pot, Cermet, 50K, 5Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4044
TRIMMER POT, CERMET, 50K, 5TURN, SMD; Track Resistance:50kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-43 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 50K, 5TURN, SMD; Track Resistance:50kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-43 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1375067-SM-43TW503 SM-43TW503CT-ND 58AC4044
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Pot, Cermet, 50K, 5Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 50000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers