Nidec Copal (USA) Corporation Trimmer Potentiometers SM-43TW103

Description
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-43TW103TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-43TW103TR-ND
Trimmer Potentiometers SM-43TW103TR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-43TW103CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-43TW103CT-ND
Trimmer Potentiometers SM-43TW103CT-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-43TW103DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-43TW103DKR-ND
Trimmer Potentiometers SM-43TW103DKR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 2444319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444319
Trimmer Potentiometers 2444319
Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Supplier's Site
Trimmer Potentiometers - 2444320P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444320P
Trimmer Potentiometers 2444320P
Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Supplier's Site
Trimmer Potentiometers - 2444320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2444320
Trimmer Potentiometers 2444320
Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Trimpot, Multi Turn, RuO2 Cermet, Top Ad

Supplier's Site
Trimmer Pot, Cermet, 10K, 5Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4041 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 10K, 5Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4041
Trimmer Pot, Cermet, 10K, 5Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4041
TRIMMER POT, CERMET, 10K, 5TURN, SMD; Track Resistance:10kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-43 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 10K, 5TURN, SMD; Track Resistance:10kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-43 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number SM-43TW103TR-ND 2444319 58AC4041
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Pot, Cermet, 10K, 5Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data