Nidec Copal (USA) Corporation Trimmer Potentiometers SM-42TX203

Description
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-42TX203TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TX203TR-ND
Trimmer Potentiometers SM-42TX203TR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TX203CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TX203CT-ND
Trimmer Potentiometers SM-42TX203CT-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TX203DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TX203DKR-ND
Trimmer Potentiometers SM-42TX203DKR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 20K, 11Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4036 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 20K, 11Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4036
Trimmer Pot, Cermet, 20K, 11Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4036
TRIMMER POT, CERMET, 20K, 11TURN, SMD; Track Resistance:20kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 20K, 11TURN, SMD; Track Resistance:20kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SM-42TX203TR-ND 58AC4036
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 20K, 11Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers