Nidec Copal (USA) Corporation Trimmer Potentiometers SM-42TX103

Description
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-42TX103DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TX103DKR-ND
Trimmer Potentiometers SM-42TX103DKR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TX103CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TX103CT-ND
Trimmer Potentiometers SM-42TX103CT-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TX103TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TX103TR-ND
Trimmer Potentiometers SM-42TX103TR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 10K, 11Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4033 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 10K, 11Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4033
Trimmer Pot, Cermet, 10K, 11Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4033
TRIMMER POT, CERMET, 10K, 11TURN, SMD; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 10K, 11TURN, SMD; Track Resistance:10kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SM-42TX103DKR-ND 58AC4033
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 10K, 11Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers