20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
Trimpot, Multi Turn, RuO2 Cermet, Top Ad
TRIMMER POT, CERMET, 20K, 11TURN, SMD; Track Resistance:20kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
TRIMMER 20K OHM 0.25W J LEAD TOP
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | SM-42TW203TR-ND | 2444310 | 58AC4026 | SM-42TW203 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Pot, Cermet, 20K, 11Turn, Smd; Track Resistance Nidec Copal Electronics | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |