Nidec Copal (USA) Corporation Trimmer Potentiometers SM-42TW105

Description
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-42TW105DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TW105DKR-ND
Trimmer Potentiometers SM-42TW105DKR-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TW105TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TW105TR-ND
Trimmer Potentiometers SM-42TW105TR-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TW105CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TW105CT-ND
Trimmer Potentiometers SM-42TW105CT-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 1M, 11Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4023 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 1M, 11Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4023
Trimmer Pot, Cermet, 1M, 11Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4023
TRIMMER POT, CERMET, 1M, 11TURN, SMD; Track Resistance:1Mohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 1M, 11TURN, SMD; Track Resistance:1Mohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SM-42TW105DKR-ND 58AC4023
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 1M, 11Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details