Nidec Copal (USA) Corporation Trimmer Potentiometers SM-42TA502

Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-42TA502DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TA502DKR-ND
Trimmer Potentiometers SM-42TA502DKR-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TA502CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TA502CT-ND
Trimmer Potentiometers SM-42TA502CT-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TA502TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TA502TR-ND
Trimmer Potentiometers SM-42TA502TR-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 5K, 11Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4016 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 5K, 11Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4016
Trimmer Pot, Cermet, 5K, 11Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4016
TRIMMER POT, CERMET, 5K, 11TURN, SMD; Track Resistance:5kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 5K, 11TURN, SMD; Track Resistance:5kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - SM-42TA502 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
SM-42TA502
Potentiometers, Variable Resistors - Trimmer Potentiometers SM-42TA502
TRIMMER 5K OHM 0.25W J LEAD SIDE

TRIMMER 5K OHM 0.25W J LEAD SIDE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number SM-42TA502DKR-ND 58AC4016 SM-42TA502
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 5K, 11Turn, Smd; Track Resistance Nidec Copal Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details