Nidec Copal (USA) Corporation Trimmer Potentiometers SM-42TA501

Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-42TA501CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TA501CT-ND
Trimmer Potentiometers SM-42TA501CT-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TA501TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TA501TR-ND
Trimmer Potentiometers SM-42TA501TR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TA501DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TA501DKR-ND
Trimmer Potentiometers SM-42TA501DKR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer, 500R, 0.25W, 11Turns; Track Resistance Nidec Copal Electronics - 54AJ2916 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500R, 0.25W, 11Turns; Track Resistance Nidec Copal Electronics
54AJ2916
Trimmer, 500R, 0.25W, 11Turns; Track Resistance Nidec Copal Electronics 54AJ2916
TRIMMER, 500R, 0.25W, 11TURNS; Track Resistance:500ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 500R, 0.25W, 11TURNS; Track Resistance:500ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SM-42TA501CT-ND 54AJ2916
Product Name Trimmer Potentiometers Trimmer, 500R, 0.25W, 11Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details