Nidec Copal (USA) Corporation Trimmer Potentiometers SM-42TA102

Description
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-42TA102TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TA102TR-ND
Trimmer Potentiometers SM-42TA102TR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TA102DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TA102DKR-ND
Trimmer Potentiometers SM-42TA102DKR-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-42TA102CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-42TA102CT-ND
Trimmer Potentiometers SM-42TA102CT-ND
1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

1 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 1K, 11Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4010 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 1K, 11Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4010
Trimmer Pot, Cermet, 1K, 11Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4010
TRIMMER POT, CERMET, 1K, 11TURN, SMD; Track Resistance:1kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 1K, 11TURN, SMD; Track Resistance:1kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-42 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SM-42TA102TR-ND 58AC4010
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 1K, 11Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers