Nidec Copal (USA) Corporation Trimmer Potentiometers SM-3TW503

Description
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-3TW503DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-3TW503DKR-ND
Trimmer Potentiometers SM-3TW503DKR-ND
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-3TW503CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-3TW503CT-ND
Trimmer Potentiometers SM-3TW503CT-ND
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-3TW503TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-3TW503TR-ND
Trimmer Potentiometers SM-3TW503TR-ND
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Pot, Cermet, 50K, 11Turn, Smd; Track Resistance Nidec Copal Electronics - 58AC4005 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Pot, Cermet, 50K, 11Turn, Smd; Track Resistance Nidec Copal Electronics
58AC4005
Trimmer Pot, Cermet, 50K, 11Turn, Smd; Track Resistance Nidec Copal Electronics 58AC4005
TRIMMER POT, CERMET, 50K, 11TURN, SMD; Track Resistance:50kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-3 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER POT, CERMET, 50K, 11TURN, SMD; Track Resistance:50kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-3 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SM-3TW503DKR-ND 58AC4005
Product Name Trimmer Potentiometers Trimmer Pot, Cermet, 50K, 11Turn, Smd; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details