Nidec Copal (USA) Corporation Trimmer Potentiometers SM-3TW101

Description
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-3TW101CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-3TW101CT-ND
Trimmer Potentiometers SM-3TW101CT-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-3TW101DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-3TW101DKR-ND
Trimmer Potentiometers SM-3TW101DKR-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - SM-3TW101TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-3TW101TR-ND
Trimmer Potentiometers SM-3TW101TR-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 100R, 0.125W, 11Turns; Track Resistance Nidec Copal Electronics - 54AJ2910 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100R, 0.125W, 11Turns; Track Resistance Nidec Copal Electronics
54AJ2910
Trimmer, 100R, 0.125W, 11Turns; Track Resistance Nidec Copal Electronics 54AJ2910
TRIMMER, 100R, 0.125W, 11TURNS; Track Resistance:100ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-3 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 100R, 0.125W, 11TURNS; Track Resistance:100ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-3 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SM-3TW101CT-ND 54AJ2910
Product Name Trimmer Potentiometers Trimmer, 100R, 0.125W, 11Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers