Nidec Copal (USA) Corporation Trimmer Potentiometers SM-31TW503

Description
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-31TW503TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-31TW503TR-ND
Trimmer Potentiometers SM-31TW503TR-ND
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 50K, 0.125W, 5Turns; Track Resistance Nidec Copal Electronics - 54AJ2915 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50K, 0.125W, 5Turns; Track Resistance Nidec Copal Electronics
54AJ2915
Trimmer, 50K, 0.125W, 5Turns; Track Resistance Nidec Copal Electronics 54AJ2915
TRIMMER, 50K, 0.125W, 5TURNS; Track Resistance:50kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-31 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, 50K, 0.125W, 5TURNS; Track Resistance:50kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-31 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SM-31TW503TR-ND 54AJ2915
Product Name Trimmer Potentiometers Trimmer, 50K, 0.125W, 5Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details