Nidec Copal (USA) Corporation Trimmer Potentiometers SM-31TW202

Description
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - SM-31TW202TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
SM-31TW202TR-ND
Trimmer Potentiometers SM-31TW202TR-ND
2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

2 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 2K, 0.125W, 5Turns; Track Resistance Nidec Copal Electronics - 54AJ2913 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 2K, 0.125W, 5Turns; Track Resistance Nidec Copal Electronics
54AJ2913
Trimmer, 2K, 0.125W, 5Turns; Track Resistance Nidec Copal Electronics 54AJ2913
TRIMMER, 2K, 0.125W, 5TURNS; Track Resistance:2kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-31 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 2K, 0.125W, 5TURNS; Track Resistance:2kohm; No. of Turns:5Turns; Potentiometer Mounting:Surface Mount Device; Product Range:SM-31 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number SM-31TW202TR-ND 54AJ2913
Product Name Trimmer Potentiometers Trimmer, 2K, 0.125W, 5Turns; Track Resistance Nidec Copal Electronics
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details