10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 5 Turn Top Adjustment
Manufacturer: Copal Electronics Inc.
Win Source Part Number: 794547-SM-31TW103
Series: SM31
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 10k
Number of Turns: 5
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: SM-31
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.154" L x 0.126" W x 0.154" H (3.90mm x 3.20mm x 3.90mm)
Alternative Parts (Cross-Reference): 3223W-1-103; 43WR10KLFTR ; 43WR10KLFTB; 3223W-1-103E;
Introduction Date: September 26, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
TRIMMER 10KOHM 0.125W J LEAD TOP
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | SM-31TW103CT-ND | 794547-SM-31TW103 | SM-31TW103 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers - SM-31TW103 | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer |