SWITCH ROTARY DIP HEX 0.1A 5V
Rotary Coded Switch, SC-1000 Series, Thr
Rotary Coded Switch, SC-1000 Series, Thr
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 563-SC-1010W-ND | 2444229 |
| Product Name | DIP Switches | Rotary Encoded DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Other Type (Special Application) | |
| Other Pole and Throw | Hexadecimal | |
| Terminal Type | Other Terminal Type | Other Terminal Type |
| Other Terminal Type | Through Hole | Pin |