Nidec America Corporation DIP Switches S-8011W

Description
SWITCH DIP ROTARY OCT 100MA 5V
Request a Quote Datasheet
Description
SWITCH DIP ROTARY OCT 100MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 563-S-8011W-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-S-8011W-ND
DIP Switches 563-S-8011W-ND
SWITCH DIP ROTARY OCT 100MA 5V

SWITCH DIP ROTARY OCT 100MA 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DIP Switches
Product Number 563-S-8011W-ND
Product Name DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Octal
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-3101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIP Switch - 2-2396233-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details