SW ROTARY DIP BCD COMP 0.1A 5V
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 563-S-7031EC-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | BCD Complement |
| Terminal Type | Other Terminal Type |