Nidec Copal (USA) Corporation Rotary Switches S-2151

Description
Nidec Components S-2151
Request a Quote Datasheet
Description
Nidec Components S-2151
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 2444173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
2444173
Rotary Switches 2444173
Nidec Components S-2151

Nidec Components S-2151

Supplier's Site
Rotary Switches - 2444174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Switches
2444174
Rotary Switches 2444174
Nidec Components S-2151

Nidec Components S-2151

Supplier's Site
Rotary Switch, Sp4T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics - 56AC4865 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Sp4T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics
56AC4865
Rotary Switch, Sp4T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics 56AC4865
ROTARY SWITCH, SP4T, 0.1A, 5VDC, TH; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:S-2050 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, SP4T, 0.1A, 5VDC, TH; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:S-2050 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 2444173 56AC4865
Product Name Rotary Switches Rotary Switch, Sp4T, 0.1A, 5Vdc, Th; No. Of Switch Positions Nidec Copal Electronics
Number of Poles 1 poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
R program - RWS - Selector switch - RWS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Selector Switches - 450-35-224-130-R-900-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details