ROTARY SWITCH, 1P, 4POS, 0.1A, 5VDC; No. of Switch Positions:4 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:S-2050 Series; Illumination:Non Illuminated; Contact RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 2444166 | 98AH5742 |
| Product Name | Rotary Switches | Rotary Switch, 1P, 4Pos, 0.1A, 5Vdc; No. Of Switch Positions Nidec Copal Electronics |
| Number of Poles | 1 poles | 1 poles |