Nidec America Corporation Sensors, Transducers - Encoders - Industrial RMS20-256-201-1

Description
Win Source Part Number: 1376129-RMS20-256-20 1-1 Category: Sensors, Transducers - Encoders - Industrial Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: RMS20 Package: Tray Product Status: Active Base Product Number: RMS20 Mounting Type: Panel Mount HTSUS: 8543.70.4500 ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: User Selectable Actuator Type: Shaft Termination Style: Wire Leads Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 256 Detent: No Rotational Life (Cycles Min): 100K
Request a Quote Datasheet
Description
Win Source Part Number: 1376129-RMS20-256-20 1-1 Category: Sensors, Transducers - Encoders - Industrial Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: RMS20 Package: Tray Product Status: Active Base Product Number: RMS20 Mounting Type: Panel Mount HTSUS: 8543.70.4500 ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: User Selectable Actuator Type: Shaft Termination Style: Wire Leads Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 256 Detent: No Rotational Life (Cycles Min): 100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - Industrial - 1376129-RMS20-256-201-1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders - Industrial
1376129-RMS20-256-201-1
Sensors, Transducers - Encoders - Industrial 1376129-RMS20-256-201-1
Win Source Part Number: 1376129-RMS20-256-20 1-1 Category: Sensors, Transducers - Encoders - Industrial Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: RMS20 Package: Tray Product Status: Active Base Product Number: RMS20 Mounting Type: Panel Mount HTSUS: 8543.70.4500 ECCN: EAR99 Voltage - Supply: 5V Output Type: Quadrature (Incremental) Orientation: User Selectable Actuator Type: Shaft Termination Style: Wire Leads Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 256 Detent: No Rotational Life (Cycles Min): 100K

Win Source Part Number: 1376129-RMS20-256-201-1
Category: Sensors, Transducers - Encoders - Industrial
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: RMS20
Package: Tray
Product Status: Active
Base Product Number: RMS20
Mounting Type: Panel Mount
HTSUS: 8543.70.4500
ECCN: EAR99
Voltage - Supply: 5V
Output Type: Quadrature (Incremental)
Orientation: User Selectable
Actuator Type: Shaft
Termination Style: Wire Leads
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: 256
Detent: No
Rotational Life (Cycles Min): 100K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Number 1376129-RMS20-256-201-1
Product Name Sensors, Transducers - Encoders - Industrial
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 8850709 - RS Components, Ltd.
Specs
Supply Voltage 12 v
12 v
Package Type Sop
Logic Family HT12
View Details
Interface - Encoders, Decoders, Converters - TW9909-TB2-GR - Lingto Electronic Limited
Specs
Package Type QFP; 80-TQFP
View Details