Nidec America Corporation Trimmer Potentiometers - RJ6S205 RJ6S205

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 793202-RJ6S205 Series: RJ-6 Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 2M Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: RJ-6 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.276" L x 0.260" W x 0.343" H (7.00mm x 6.60mm x 8.70mm) Alternative Parts (Cross-Reference): PVC6Q205A01A00; PVC6G205C01B00; PVC6Q205A01B00; PVC6Q205C01M00 ; Introduction Date: December 16, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 793202-RJ6S205 Series: RJ-6 Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 2M Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: RJ-6 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.276" L x 0.260" W x 0.343" H (7.00mm x 6.60mm x 8.70mm) Alternative Parts (Cross-Reference): PVC6Q205A01A00; PVC6G205C01B00; PVC6Q205A01B00; PVC6Q205C01M00 ; Introduction Date: December 16, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - RJ6S205
793202-RJ6S205
Trimmer Potentiometers - RJ6S205 793202-RJ6S205
Manufacturer: Copal Electronics Inc. Win Source Part Number: 793202-RJ6S205 Series: RJ-6 Packaging: Bulk Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 2M Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: RJ-6 Categories: Potentiometers, Variable Resistors Dimension: Square - 0.276" L x 0.260" W x 0.343" H (7.00mm x 6.60mm x 8.70mm) Alternative Parts (Cross-Reference): PVC6Q205A01A00; PVC6G205C01B00; PVC6Q205A01B00; PVC6Q205C01M00 ; Introduction Date: December 16, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 793202-RJ6S205
Series: RJ-6
Packaging: Bulk
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 2M
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: RJ-6
Categories: Potentiometers, Variable Resistors
Dimension: Square - 0.276" L x 0.260" W x 0.343" H (7.00mm x 6.60mm x 8.70mm)
Alternative Parts (Cross-Reference): PVC6Q205A01A00; PVC6G205C01B00; PVC6Q205A01B00; PVC6Q205C01M00 ;
Introduction Date: December 16, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 793202-RJ6S205
Product Name Trimmer Potentiometers - RJ6S205
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Digital Potentiometers - 9128911 - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 50000 ohms
View Details
800FP 22 mm Operator - 800FP-POTA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details