Nidec Copal (USA) Corporation Potentiometers, Variable Resistors - Trimmer Potentiometers RJ5EW100

Description
Win Source Part Number: 978183-RJ5EW100 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: RJ-5 Termination Style: PC Pins Package: Bulk Standard Package: 200 Tolerance: ±10% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 14 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.236" x 0.169" Face (6.00mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: RJ-5EW 10 OHM (100),RJ-5EW100 Base Product Number: RJ5EW
Request a Quote Datasheet
Description
Win Source Part Number: 978183-RJ5EW100 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: RJ-5 Termination Style: PC Pins Package: Bulk Standard Package: 200 Tolerance: ±10% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 14 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.236" x 0.169" Face (6.00mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: RJ-5EW 10 OHM (100),RJ-5EW100 Base Product Number: RJ5EW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
978183-RJ5EW100
Potentiometers, Variable Resistors - Trimmer Potentiometers 978183-RJ5EW100
Win Source Part Number: 978183-RJ5EW100 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: RJ-5 Termination Style: PC Pins Package: Bulk Standard Package: 200 Tolerance: ±10% Temperature Coefficient: ±250ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 14 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.236" x 0.169" Face (6.00mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: RJ-5EW 10 OHM (100),RJ-5EW100 Base Product Number: RJ5EW

Win Source Part Number: 978183-RJ5EW100
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: RJ-5
Termination Style: PC Pins
Package: Bulk
Standard Package: 200
Tolerance: ±10%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 14
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.236" x 0.169" Face (6.00mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Nidec Copal Electronics
Other Names: RJ-5EW 10 OHM (100),RJ-5EW100
Base Product Number: RJ5EW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 978183-RJ5EW100
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Digital Potentiometers - 1897151 - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 10000 ohms
View Details
Potentiometer - 10772996 - Radwell International
Allen-Bradley / Rockwell Automation
View Details