Nidec Copal (USA) Corporation Potentiometers, Variable Resistors - Trimmer Potentiometers RJ5EP502

Description
Win Source Part Number: 1157054-RJ5EP502 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: RJ-5 Termination Style: PC Pins Package: Bulk Standard Package: 200 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 14 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.266" x 0.252" Face (6.75mm x 6.40mm) Alternative Parts (Cross-Reference): RJ-5EP502; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: RJ-5EP 5K OHM (502),RJ-5EP502 Base Product Number: RJ5EP
Request a Quote Datasheet
Description
Win Source Part Number: 1157054-RJ5EP502 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: RJ-5 Termination Style: PC Pins Package: Bulk Standard Package: 200 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 14 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.266" x 0.252" Face (6.75mm x 6.40mm) Alternative Parts (Cross-Reference): RJ-5EP502; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: RJ-5EP 5K OHM (502),RJ-5EP502 Base Product Number: RJ5EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1157054-RJ5EP502
Potentiometers, Variable Resistors - Trimmer Potentiometers 1157054-RJ5EP502
Win Source Part Number: 1157054-RJ5EP502 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: RJ-5 Termination Style: PC Pins Package: Bulk Standard Package: 200 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 14 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.266" x 0.252" Face (6.75mm x 6.40mm) Alternative Parts (Cross-Reference): RJ-5EP502; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: RJ-5EP 5K OHM (502),RJ-5EP502 Base Product Number: RJ5EP

Win Source Part Number: 1157054-RJ5EP502
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: RJ-5
Termination Style: PC Pins
Package: Bulk
Standard Package: 200
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 14
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.266" x 0.252" Face (6.75mm x 6.40mm)
Alternative Parts (Cross-Reference): RJ-5EP502;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Nidec Copal Electronics
Other Names: RJ-5EP 5K OHM (502),RJ-5EP502
Base Product Number: RJ5EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1157054-RJ5EP502
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Digital Potentiometers - 1905375 - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface mount
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details
Potentiometer - 361887 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 400000 ohms
View Details