Nidec America Corporation Potentiometers, Variable Resistors - Trimmer Potentiometers RJ13SR103

Description
Win Source Part Number: 1023415-RJ13SR103 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: RJ-13 Termination Style: PC Pins Package: Bulk Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.535" x 0.492" Face (13.60mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: RJ-13SR 10K OHM (103),RJ-13SR103 Base Product Number: RJ13S
Request a Quote Datasheet
Description
Win Source Part Number: 1023415-RJ13SR103 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: RJ-13 Termination Style: PC Pins Package: Bulk Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.535" x 0.492" Face (13.60mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: RJ-13SR 10K OHM (103),RJ-13SR103 Base Product Number: RJ13S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1023415-RJ13SR103
Potentiometers, Variable Resistors - Trimmer Potentiometers 1023415-RJ13SR103
Win Source Part Number: 1023415-RJ13SR103 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: RJ-13 Termination Style: PC Pins Package: Bulk Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Number of Turns: 1 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.535" x 0.492" Face (13.60mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: Nidec Copal Electronics Other Names: RJ-13SR 10K OHM (103),RJ-13SR103 Base Product Number: RJ13S

Win Source Part Number: 1023415-RJ13SR103
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: RJ-13
Termination Style: PC Pins
Package: Bulk
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Number of Turns: 1
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.535" x 0.492" Face (13.60mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: Nidec Copal Electronics
Other Names: RJ-13SR 10K OHM (103),RJ-13SR103
Base Product Number: RJ13S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1023415-RJ13SR103
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Digital Potentiometers - 1904780 - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface mount
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details
Data Acquisition - Digital Potentiometers - AD5206BN100 - Lingto Electronic Limited
Specs
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Potentiometer - 21742576 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 10000 ohms
View Details