Nidec America Corporation RJ-5EX203 RJ-5EX203

Description
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143270-RJ-5EX203 Packaging: Bulk Color: Yellow Termination: PC Pin Length: 5.9944 mm Tolerance: 10 % Temperature Coefficient: 100 ppm/°C Composition: Cermet Height: 6.7564 mm Weight: 370 mg Number of Turns: 14 Resistance: 20 kΩ Width: 4.2926 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 250 mW Max Operating Temperature: 120 °C
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143270-RJ-5EX203 Packaging: Bulk Color: Yellow Termination: PC Pin Length: 5.9944 mm Tolerance: 10 % Temperature Coefficient: 100 ppm/°C Composition: Cermet Height: 6.7564 mm Weight: 370 mg Number of Turns: 14 Resistance: 20 kΩ Width: 4.2926 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 250 mW Max Operating Temperature: 120 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ-5EX203 - 1143270-RJ-5EX203 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143270-RJ-5EX203 Packaging: Bulk Color: Yellow Termination: PC Pin Length: 5.9944 mm Tolerance: 10 % Temperature Coefficient: 100 ppm/°C Composition: Cermet Height: 6.7564 mm Weight: 370 mg Number of Turns: 14 Resistance: 20 kΩ Width: 4.2926 mm Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 250 mW Max Operating Temperature: 120 °C

Manufacturer: Copal Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143270-RJ-5EX203
Packaging: Bulk
Color: Yellow
Termination: PC Pin
Length: 5.9944 mm
Tolerance: 10 %
Temperature Coefficient: 100 ppm/°C
Composition: Cermet
Height: 6.7564 mm
Weight: 370 mg
Number of Turns: 14
Resistance: 20 kΩ
Width: 4.2926 mm
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 250 mW
Max Operating Temperature: 120 °C

Buy Now
Trimmer Potentiometers - 563-RJ-5EX203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-RJ-5EX203-ND
Trimmer Potentiometers 563-RJ-5EX203-ND
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14 Turn Side Adjustment

20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 1143270-RJ-5EX203 563-RJ-5EX203-ND
Product Name RJ-5EX203 Trimmer Potentiometers
Technology / Construction Cermet Cermet
Resistance Range 20000 ohms
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details