Manufacturer: Copal Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975580-RJ-5EX201
Packaging: Bulk
Color: Yellow
Termination: PC Pin
Length: 5.9944 mm
Tolerance: 10 %
Temperature Coefficient: 100 ppm/°C
Composition: Cermet
Height: 6.7564 mm
Weight: 370 mg
Number of Turns: 14
Resistance: 200 Ω
Width: 4.2926 mm
Categories: Potentiometers,Varia
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 120 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 250 mW
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14 Turn Side Adjustment
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 975580-RJ-5EX201 | 563-RJ-5EX201-ND |
| Product Name | RJ-5EX201 | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet |
| Resistance Range | 200 ohms | 200 ohms |
| Tolerance | 10 +/- % | 10 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |