Nidec America Corporation Integrated Circuits(ICs) PCCS8016E.C0-998869

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 045635-PCCS8016E.C0- 998869 Category: Integrated Circuits(ICs) Family: Interface - Telecom Packaging: Tray Mounting Style: SMD/SMT Operating Temperature Range: * Package: 256-BGA Manufacturer Device Package: 256-BGA Number of Circuits: * Standard Package: 5 Power (Watts): * Operating Supply Voltage: * Function: EPON Optical Network Unit Chip Interface: GMII SerDes TBI Current - Supply: * Includes: * Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 045635-PCCS8016E.C0- 998869 Category: Integrated Circuits(ICs) Family: Interface - Telecom Packaging: Tray Mounting Style: SMD/SMT Operating Temperature Range: * Package: 256-BGA Manufacturer Device Package: 256-BGA Number of Circuits: * Standard Package: 5 Power (Watts): * Operating Supply Voltage: * Function: EPON Optical Network Unit Chip Interface: GMII SerDes TBI Current - Supply: * Includes: * Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 045635-PCCS8016E.C0-998869 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
045635-PCCS8016E.C0-998869
Integrated Circuits(ICs) 045635-PCCS8016E.C0-998869
Manufacturer: Copal Electronics Inc. Win Source Part Number: 045635-PCCS8016E.C0- 998869 Category: Integrated Circuits(ICs) Family: Interface - Telecom Packaging: Tray Mounting Style: SMD/SMT Operating Temperature Range: * Package: 256-BGA Manufacturer Device Package: 256-BGA Number of Circuits: * Standard Package: 5 Power (Watts): * Operating Supply Voltage: * Function: EPON Optical Network Unit Chip Interface: GMII SerDes TBI Current - Supply: * Includes: * Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 045635-PCCS8016E.C0-998869
Category: Integrated Circuits(ICs)
Family: Interface - Telecom
Packaging: Tray
Mounting Style: SMD/SMT
Operating Temperature Range: *
Package: 256-BGA
Manufacturer Device Package: 256-BGA
Number of Circuits: *
Standard Package: 5
Power (Watts): *
Operating Supply Voltage: *
Function: EPON Optical Network Unit Chip
Interface: GMII SerDes TBI
Current - Supply: *
Includes: *
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 045635-PCCS8016E.C0-998869
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data