2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Nidec Components M-22E10-050 2K
Nidec Components M-22E10-050 2K
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 563-2120-ND | 2444054 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers |
| Category / Application | General Use | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Resistance Range | 2000 ohms | 2000 ohms |
| Tolerance | 0.2000 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |