Nidec Components M-22E10-050 200
Nidec Components M-22E10-050 200
200 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Resistance Tolerance: ±5%. Power Ratings: 2 W. Rotational Life : 25000 cycles. Operating Temperature Range: –40°C to 85°C.
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Wirewound Resistors |
| Product Number | 2444052 | M-22E10-050200-ND | 70041171 |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats | Pot;Wirewound;Rest 200 Ohms;Panel;10 Turns;Linear;Pwr-Rtg 2W;Shaft Dia 6mm |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Multiturn | ||
| Resistance Taper | Rotary | ||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |