1k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1W Solder Lug
Nidec Components M-1305 1K Potentiometer
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | M-13051K-ND | 1825660 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers |
| Category / Application | General Use | |
| Mounting / Packaging | Panel Mount (Bushing) | Solder |
| Resistance Range | 1000 ohms | |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |