Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
| Nidec Copal (USA) Corporation | |
|---|---|
| Product Category | Gearmotors |
| Product Number | LB16MG-240-AA |
| Product Name | Brushless Motor |
| Motor Type | DC Motor |
| Commutation | Brushless |
| DC Construction | Permanent Magnet |
| Standard DC Voltage | 6V |
| DC Voltage Range | 5.4 to 6.6 VDC |