Nidec Copal (USA) Corporation LB16 Brushless Motor LB16-060-AA

Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Datasheet
Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LB16 Brushless Motor - LB16-060-AA - Nidec Copal (USA) Corporation
Torrance, CA, USA
LB16 Brushless Motor
LB16-060-AA
LB16 Brushless Motor LB16-060-AA
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Supplier's Site Datasheet

Technical Specifications

  Nidec Copal (USA) Corporation
Product Category Gearmotors
Product Number LB16-060-AA
Product Name LB16 Brushless Motor
Motor Type DC Motor
Commutation Brushless
DC Construction Permanent Magnet
Standard DC Voltage 6V
DC Voltage Range 5.4 to 6.6 VDC
Unlock Full Specs
to access all available technical data

Similar Products

75mm linear servo 50:1 - P8-75-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-422) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
SXA Gear Motor, 400V Batteryless - SXA50DW_-VL155-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 6.7 HP
Gearbox Ratio 25 : 1
Units Metric
View Details