Win Source Part Number: 971189-JP-30 500
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: JP-30
Termination Style: Solder Turret
Package: Bulk
Standard Package: 5
Tolerance: ±2%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 1.5W
Actuator Type: Round
Actuator Length: 1.024" (26.00mm)
Resistance (Ohms): 500
Bushing Thread: M9 x 0.75
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Cermet
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: Continuous
Actuator Diameter: 0.157" (4.00mm)
Size - Body: Round - 1.181" Dia (30.00mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Mfr: Nidec Copal Electronics
Other Names: JP-30 500-ND,JP-30500
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Cermet 1.5W Solder Turret
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 971189-JP-30 500 | JP-30500-ND |
| Product Name | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet | Cermet |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer |
| Resistance Range | 500 ohms | 500 ohms |
| Tolerance | 2 +/- % | 2 +/- % |