Nidec Copal (USA) Corporation Motors - AC, DC HG37-200-AB-00

Description
DC Motor Gearmotor 22 RPM 24VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 22 RPM 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 563-HG37-200-AB-00-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
563-HG37-200-AB-00-ND
Motors - AC, DC 563-HG37-200-AB-00-ND
DC Motor Gearmotor 22 RPM 24VDC

DC Motor Gearmotor 22 RPM 24VDC

Buy Now Datasheet
DC Motors - 9211467 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
9211467
DC Motors 9211467
Nidec Components HG37-200-AB-00

Nidec Components HG37-200-AB-00

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Gearmotors Gearmotors
Product Number 563-HG37-200-AB-00-ND 9211467
Product Name Motors - AC, DC DC Motors
Motor Type DC Motor DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 5.2 In-lbs (6 kg-cm)
Gear Type Planetary Planetary; Planetary
Unlock Full Specs
to access all available technical data

Similar Products

211 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
SXA Gear Motor, 400V Batteryless - SXA50DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 6.7 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
Motor - 119237742 - Radwell International
Specs
Commutation Brushless
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-236 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details