DC Motor Gearmotor 140 RPM 24VDC
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Gearmotors | Gearmotors |
| Product Number | 9211445 | 563-HG37-030-AB-00-ND |
| Product Name | DC Motors | Motors - AC, DC |
| Motor Type | DC Motor | DC Motor |
| Gear Type | Planetary; Planetary | Planetary |
| Gearbox Ratio | 30 : 1 | 30 : 1 |
| Units | Metric | English |
| Shaft Size | 0.236 inch (6.0 mm) |