Nidec Motor Corporation Motor, Stepper; 12 VDC; 9.6 W; 1.8 deg;30 Ohms H17120440

Description
Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the Hybrid Stepper the motor of choice for many applications. This design provides high torque density which is desirable when space is a factor. The hybrid models are available in NEMA standard frame sizes of 17 and 23, with holding torque ranging up to 187 oz.-in. Standard windings are 4-phase, unipolar. All models offer class B insulation. Features: Higher Torques Than Variable Reluctance and Permanent Magnet Step Motors Allows for Small Step Angles (Higher RPS) Highly Accurate — Step Angle Error Is Small and Non-Cumulative
Description
Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the Hybrid Stepper the motor of choice for many applications. This design provides high torque density which is desirable when space is a factor. The hybrid models are available in NEMA standard frame sizes of 17 and 23, with holding torque ranging up to 187 oz.-in. Standard windings are 4-phase, unipolar. All models offer class B insulation. Features: Higher Torques Than Variable Reluctance and Permanent Magnet Step Motors Allows for Small Step Angles (Higher RPS) Highly Accurate — Step Angle Error Is Small and Non-Cumulative

Suppliers

Company
Product
Description
Supplier Links
Motor, Stepper; 12 VDC; 9.6 W; 1.8 deg;30 Ohms - 70030134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Motor, Stepper; 12 VDC; 9.6 W; 1.8 deg;30 Ohms
70030134
Motor, Stepper; 12 VDC; 9.6 W; 1.8 deg;30 Ohms 70030134
Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the Hybrid Stepper the motor of choice for many applications. This design provides high torque density which is desirable when space is a factor. The hybrid models are available in NEMA standard frame sizes of 17 and 23, with holding torque ranging up to 187 oz.-in. Standard windings are 4-phase, unipolar. All models offer class B insulation. Features: Higher Torques Than Variable Reluctance and Permanent Magnet Step Motors Allows for Small Step Angles (Higher RPS) Highly Accurate — Step Angle Error Is Small and Non-Cumulative

Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the Hybrid Stepper the motor of choice for many applications. This design provides high torque density which is desirable when space is a factor. The hybrid models are available in NEMA standard frame sizes of 17 and 23, with holding torque ranging up to 187 oz.-in. Standard windings are 4-phase, unipolar. All models offer class B insulation.
Features:

  • Higher Torques Than Variable Reluctance and Permanent Magnet Step Motors
  • Allows for Small Step Angles (Higher RPS)
  • Highly Accurate — Step Angle Error Is Small and Non-Cumulative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Stepper Motors (rotary)
Product Number 70030134
Product Name Motor, Stepper; 12 VDC; 9.6 W; 1.8 deg;30 Ohms
DC Voltage Range 12.0 VDC
Unlock Full Specs
to access all available technical data