Nidec Copal (USA) Corporation Trimmer Potentiometers - FT63EV103 FT63EV103

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1040330-FT63EV103 Packaging: Bulk Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1040330-FT63EV103 Packaging: Bulk Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - FT63EV103
1040330-FT63EV103
Trimmer Potentiometers - FT63EV103 1040330-FT63EV103
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1040330-FT63EV103 Packaging: Bulk Termination Style: PC Pins Mounting: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 10k Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1040330-FT63EV103
Packaging: Bulk
Termination Style: PC Pins
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 10k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Square - 0.276" x 0.276" Face x 0.228" L (7.00mm x 7.00mm x 5.80mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 1040330-FT63EV103
Product Name Trimmer Potentiometers - FT63EV103
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAF (1213) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1213
Resistance Range 4.87E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometers - 1730747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Standard Potentiometer
Configuration Multiturn
View Details
Potentiometer - 21742576 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 10000 ohms
View Details
ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details