Toggle Switch SPDT Through Hole, Right Angle, Vertical
TOGGLE SWITCH, SPDT, 0.4VA, 28VDC, TH; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:FT Series; Contact Current Max:-; Switch Mounting:Through Hole; Contact Voltage AC Nom:- RoHS Compliant: Yes
SWITCH TOGGLE SPDT 0.4VA 28V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 563-1143-ND | 56AC4833 | FT1D-4M-Z |
| Product Name | Toggle Switches | Toggle Switch, Spdt, 0.4Va, 28Vdc, Th; Switch Operation Nidec Copal Electronics | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |