Nidec America Corporation Trimmer Potentiometers FT-63ETP502

Description
Trimmer Resistors - Through Hole 5 KW 6m
Request a Quote Datasheet
Description
Trimmer Resistors - Through Hole 5 KW 6m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 2443738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443738
Trimmer Potentiometers 2443738
Trimmer Resistors - Through Hole 5 KW 6m

Trimmer Resistors - Through Hole 5 KW 6m

Supplier's Site
Trimmer Potentiometers - 2443737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443737
Trimmer Potentiometers 2443737
Trimmer Resistors - Through Hole 5 KW 6m

Trimmer Resistors - Through Hole 5 KW 6m

Supplier's Site
Trimmer Potentiometers - 563-FT-63ETP502TB-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-FT-63ETP502TB-ND
Trimmer Potentiometers 563-FT-63ETP502TB-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
FT-63ETP502 - 1059941-FT-63ETP502 - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Copal Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1059941-FT-63ETP502 Packaging: Tape & Box (TB) Color: White Termination: PC Pin Length: 5.7912 mm Tolerance: 10 % Temperature Coefficient: 100 ppm/°C Composition: Cermet Weight: 520 mg Number of Turns: 1 Resistance: 5 kΩ Categories: Potentiometers,Varia ble Resistors Alternative Parts (Cross-Reference): T73XX502KT20; 3306K-1-502; EVM-AASA00B53; 3319W-1-472; 416PA502M; 3319W-1-502FT63ETP50 2; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Power Dissipation: 500 mW

Manufacturer: Copal Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059941-FT-63ETP502
Packaging: Tape & Box (TB)
Color: White
Termination: PC Pin
Length: 5.7912 mm
Tolerance: 10 %
Temperature Coefficient: 100 ppm/°C
Composition: Cermet
Weight: 520 mg
Number of Turns: 1
Resistance: 5 kΩ
Categories: Potentiometers,Variable Resistors
Alternative Parts (Cross-Reference): T73XX502KT20; 3306K-1-502; EVM-AASA00B53; 3319W-1-472; 416PA502M; 3319W-1-502FT63ETP502;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 500 mW

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 2443738 563-FT-63ETP502TB-ND 1059941-FT-63ETP502
Product Name Trimmer Potentiometers Trimmer Potentiometers FT-63ETP502
Configuration Single Turn
Standards and Certifications RoHS RoHS
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers