Win Source Part Number: 1375073-FT-63ETP302
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: FT-63
Package: Tape & Box (TB)
Product Status: Active
Base Product Number: FT63ET
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 3 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
3 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1375073-FT-63ETP302 | 563-FT-63ETP302TB-ND |
| Product Name | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet |