Nidec America Corporation Potentiometers, Variable Resistors - Trimmer Potentiometers FT-63ETP104

Description
Win Source Part Number: 1375069-FT-63ETP104 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: FT-63 Package: Tape & Box (TB) Product Status: Active Base Product Number: FT63ET Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet
Request a Quote Datasheet
Description
Win Source Part Number: 1375069-FT-63ETP104 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: FT-63 Package: Tape & Box (TB) Product Status: Active Base Product Number: FT63ET Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375069-FT-63ETP104 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375069-FT-63ETP104
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375069-FT-63ETP104
Win Source Part Number: 1375069-FT-63ETP104 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: FT-63 Package: Tape & Box (TB) Product Status: Active Base Product Number: FT63ET Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 100 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375069-FT-63ETP104
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: FT-63
Package: Tape & Box (TB)
Product Status: Active
Base Product Number: FT63ET
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Square - 0.276" x 0.276" Face (7.00mm x 7.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 100 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 563-FT-63ETP104TB-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
563-FT-63ETP104TB-ND
Trimmer Potentiometers 563-FT-63ETP104TB-ND
100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 2443727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443727
Trimmer Potentiometers 2443727
Trimmer Resistors - Through Hole 100 KW

Trimmer Resistors - Through Hole 100 KW

Supplier's Site
Trimmer Potentiometers - 2443728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
2443728
Trimmer Potentiometers 2443728
Trimmer Resistors - Through Hole 100 KW

Trimmer Resistors - Through Hole 100 KW

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1375069-FT-63ETP104 563-FT-63ETP104TB-ND 2443727
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Potentiometer Knobs - 107856 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Potentiometer - 23965484 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 10000 ohms
View Details