Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
| Nidec Copal (USA) Corporation | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | F614T-24MC |
| Product Name | 62 x 14mm Brushless Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12.71 SCFM (21.6 m³/hr) |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) |
| Maximum Sound Level | 23 dbA |
| Nominal Voltage | 24 volts |