Fan Tubeaxial 24VDC Square - 41mm L x 41mm H 1 Ball/1 Sleeve 5.3 CFM (0.148m³/min) 2 Wire Leads
FAN AXIAL 41X12.2MM 24VDC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 563-1140-ND | F412R-24MB |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 5.3 SCFM (9.01 m³/hr) | 5.3 SCFM (9.01 m³/hr) |
| Maximum Static Pressure | 0.1020 in H2O (0.1906 Torr) | |
| Maximum Sound Level | 23 dbA | 23 dbA |
| Nominal Voltage | 24 volts | 24 volts |