Nidec Copal (USA) Corporation 40 x 10mm Brushless Fan F410T-12MC

Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Request a Quote Datasheet
Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 x 10mm Brushless Fan - F410T-12MC - Nidec Copal (USA) Corporation
Torrance, CA, USA
40 x 10mm Brushless Fan
F410T-12MC
40 x 10mm Brushless Fan F410T-12MC
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - 563-1133-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
563-1133-ND
DC Brushless Fans (BLDC) 563-1133-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 5.3 CFM (0.148m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 5.3 CFM (0.148m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 5.297Cfm, 18Dba; Supply Voltage Vdc Nidec Copal Electronics - 56AC4846 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 5.297Cfm, 18Dba; Supply Voltage Vdc Nidec Copal Electronics
56AC4846
Axial Fan, 40Mm, 12Vdc, 5.297Cfm, 18Dba; Supply Voltage Vdc Nidec Copal Electronics 56AC4846
AXIAL FAN, 40MM, 12VDC, 5.297CFM, 18DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.297CFM; Noise Rating:18dBA; Power Rating:720mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 5.297CFM, 18DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:5.297CFM; Noise Rating:18dBA; Power Rating:720mW RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Fan, 40Mm, 12Vdc, 5.297Cfm, 18Dba; Supply Voltage Nidec Copal Electronics - 56AC5600 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 5.297Cfm, 18Dba; Supply Voltage Nidec Copal Electronics
56AC5600
Axial Fan, 40Mm, 12Vdc, 5.297Cfm, 18Dba; Supply Voltage Nidec Copal Electronics 56AC5600
AXIAL FAN, 40MM, 12VDC, 5.297CFM, 18DBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:40mm; External Depth:10mm; Noise Rating:18dBA; Flow Rate - Imperial:5.297cu.ft/ min; Flow Rate - Metric:0.15m3/min; Bearing Type:Sleeve; RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 5.297CFM, 18DBA; Supply Voltage:12V; Current Type:DC; Fan Frame Size:40mm; External Depth:10mm; Noise Rating:18dBA; Flow Rate - Imperial:5.297cu.ft/min; Flow Rate - Metric:0.15m3/min; Bearing Type:Sleeve; RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - F410T-12MC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
F410T-12MC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) F410T-12MC
FAN AXIAL 40X10MM 12VDC WIRE

FAN AXIAL 40X10MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Nidec Copal (USA) Corporation DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number F410T-12MC 563-1133-ND 56AC4846 56AC5600 F410T-12MC
Product Name 40 x 10mm Brushless Fan DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 5.297Cfm, 18Dba; Supply Voltage Vdc Nidec Copal Electronics Axial Fan, 40Mm, 12Vdc, 5.297Cfm, 18Dba; Supply Voltage Nidec Copal Electronics Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.65 SCFM (9.6 m³/hr) 5.3 SCFM (9.01 m³/hr) 5.3 SCFM (9 m³/hr) 5.3 SCFM (9 m³/hr) 5.3 SCFM (9.01 m³/hr)
Maximum Static Pressure 0.0920 in H2O (0.1719 Torr) 0.0920 in H2O (0.1719 Torr)
Maximum Sound Level 21 dbA 18 dbA 18 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 121DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 222 SCFM (378 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details