Nidec Copal (USA) Corporation 40 x 10mm Brushless Fan F410T-12LC

Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Request a Quote Datasheet
Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 x 10mm Brushless Fan - F410T-12LC - Nidec Copal (USA) Corporation
Torrance, CA, USA
40 x 10mm Brushless Fan
F410T-12LC
40 x 10mm Brushless Fan F410T-12LC
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Supplier's Site Datasheet
DC Brushless Fans (BLDC) - 563-1131-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
563-1131-ND
DC Brushless Fans (BLDC) 563-1131-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 3.9 CFM (0.109m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 3.9 CFM (0.109m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - F410T-12LC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
F410T-12LC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) F410T-12LC
FAN AXIAL 40X10MM 12VDC WIRE

FAN AXIAL 40X10MM 12VDC WIRE

Supplier's Site
Axial Fan, 40Mm, 12Vdc, 3.884Cfm, 12Dba; Supply Voltage Vdc Nidec Copal Electronics - 56AC4845 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 3.884Cfm, 12Dba; Supply Voltage Vdc Nidec Copal Electronics
56AC4845
Axial Fan, 40Mm, 12Vdc, 3.884Cfm, 12Dba; Supply Voltage Vdc Nidec Copal Electronics 56AC4845
AXIAL FAN, 40MM, 12VDC, 3.884CFM, 12DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.884CFM; Noise Rating:12dBA; Power Rating:480mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 3.884CFM, 12DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:3.884CFM; Noise Rating:12dBA; Power Rating:480mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nidec Copal (USA) Corporation DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number F410T-12LC 563-1131-ND F410T-12LC 56AC4845
Product Name 40 x 10mm Brushless Fan DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 3.884Cfm, 12Dba; Supply Voltage Vdc Nidec Copal Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.88 SCFM (6.59 m³/hr) 3.9 SCFM (6.63 m³/hr) 3.9 SCFM (6.63 m³/hr) 3.88 SCFM (6.6 m³/hr)
Maximum Static Pressure 0.0400 in H2O (0.0747 Torr) 0.0400 in H2O (0.0747 Torr)
Maximum Sound Level 12 dbA 12 dbA 12 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2181204250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Axial Fan - 125DX 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details