Nidec Copal (USA) Corporation DC Brushless Fans (BLDC) F310R-05LLC

Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 2.1 CFM (0.059m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 2.1 CFM (0.059m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 563-1124-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
563-1124-ND
DC Brushless Fans (BLDC) 563-1124-ND
Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 2.1 CFM (0.059m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 30mm L x 30mm H Sleeve 2.1 CFM (0.059m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 30Mm, 5Vdc, 2.118Cfm, 13Dba; Supply Voltage Nidec Copal Electronics - 56AC5594 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 2.118Cfm, 13Dba; Supply Voltage Nidec Copal Electronics
56AC5594
Axial Fan, 30Mm, 5Vdc, 2.118Cfm, 13Dba; Supply Voltage Nidec Copal Electronics 56AC5594
AXIAL FAN, 30MM, 5VDC, 2.118CFM, 13DBA; Supply Voltage:5V; Current Type:DC; Fan Frame Size:30mm; External Depth:10mm; Noise Rating:13dBA; Flow Rate - Imperial:2.118cu.ft/ min; Flow Rate - Metric:0.06m3/min; Bearing Type:Sleeve; Power RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 2.118CFM, 13DBA; Supply Voltage:5V; Current Type:DC; Fan Frame Size:30mm; External Depth:10mm; Noise Rating:13dBA; Flow Rate - Imperial:2.118cu.ft/min; Flow Rate - Metric:0.06m3/min; Bearing Type:Sleeve; Power RoHS Compliant: Yes

Supplier's Site
Axial Fan, 30Mm, 5Vdc, 2.118Cfm, 13Dba; Supply Voltage Vdc Nidec Copal Electronics - 56AC4840 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 30Mm, 5Vdc, 2.118Cfm, 13Dba; Supply Voltage Vdc Nidec Copal Electronics
56AC4840
Axial Fan, 30Mm, 5Vdc, 2.118Cfm, 13Dba; Supply Voltage Vdc Nidec Copal Electronics 56AC4840
AXIAL FAN, 30MM, 5VDC, 2.118CFM, 13DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:2.118CFM; Noise Rating:13dBA; Power Rating:250mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 30MM, 5VDC, 2.118CFM, 13DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:30mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:2.118CFM; Noise Rating:13dBA; Power Rating:250mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - F310R-05LLC - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
F310R-05LLC
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) F310R-05LLC
FAN AXIAL 30X10MM 5VDC WIRE

FAN AXIAL 30X10MM 5VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 563-1124-ND 56AC5594 56AC4840 F310R-05LLC
Product Name DC Brushless Fans (BLDC) Axial Fan, 30Mm, 5Vdc, 2.118Cfm, 13Dba; Supply Voltage Nidec Copal Electronics Axial Fan, 30Mm, 5Vdc, 2.118Cfm, 13Dba; Supply Voltage Vdc Nidec Copal Electronics Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.1 SCFM (3.57 m³/hr) 2.12 SCFM (3.6 m³/hr) 2.12 SCFM (3.6 m³/hr) 2.1 SCFM (3.57 m³/hr)
Maximum Static Pressure 0.0560 in H2O (0.1046 Torr)
Maximum Sound Level 13 dbA 13 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Axial Fan - 141LT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.2 SCFM (126 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details